Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74F125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74F |
Logic IC Base Number | 74125, 74125 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Temperature Range | Commercial |
Logic Function Number | 74125 |
Logic IC Function | Quadruple Buffer Gate (3-State) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 7V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Buffer/Line Driver 4-CH Non-Inverting 3-ST Bipolar 14-Pin SOIC Tube | Avnet America |
IC, BUFFER GATE, QUAD 3STATE, SMD | element14 |
Ic, Buffer Gate, Quad 3State, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74F125D?
Additional datasheets, footprints and schematics for SN74F125D are listed on our Part Details page. You can also find images and similar parts to SN74F125D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74F125D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F125D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74F125D fall under?
The SN74F125D is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74F125D when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F125D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74F125D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74F125D have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74F125D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74F125D often in real-time on the comparison pages.
What if I can't find stock of SN74F125D?
You can fill out our help required form which you can use to request a quote for SN74F125D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.