SN74AHCT1G125DBVR Logic by Texas Instruments

BUFFER GATE SINGLE TRI-STATE SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AHCT1G125 device is a single bus buffer gate/line driver with 3-state output. The output is disabled when the output-enable (OE) input is high. When OE is low, data is passed from the A input to the Y output.

Where to Buy

Prices starting from US$0.0320

Distributor Stock
Logo for RS
RS
from US$0.05
19,650
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.05
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.05
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0320
-
Buy Now

Specifications

Logic Family / Base Number 74AHCT1G125
Logic Device Type Buffer Non Inverting
Logic Case Style SOT-23
No. of Pins 5Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74AHCT
Logic IC Base Number 741G125, 741125
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 741G125
Logic IC Function Buffer / Line Driver 3-State
No. of Gates 1
No. of Inputs 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

74AHCT Single Tri-state Bus Buffer SOT23 | RS
IC, 74AHCT SINGLE GATE, SMD | element14
Ic, 74Ahct Single Gate, Smd | Newark Electronics
Single 4.5-V to 5.5-V buffer with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT1G125DBVR?

Additional datasheets, footprints and schematics for SN74AHCT1G125DBVR are listed on our Part Details page. You can also find images and similar parts to SN74AHCT1G125DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT1G125DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT1G125DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT1G125DBVR fall under?

The SN74AHCT1G125DBVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT1G125DBVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT1G125DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT1G125DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT1G125DBVR have stock available?

Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74AHCT1G125DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT1G125DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT1G125DBVR?

You can fill out our help required form which you can use to request a quote for SN74AHCT1G125DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay