Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,620
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
8,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
892
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Logic Family / Base Number | 74AHC595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Output Type | Tri State |
Logic IC Family | 74AHC |
Logic IC Base Number | 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Eight-bit shift registers with tri-state output registers | Texas Instruments |
Shift Register Single 8-Bit 16-Pin TSSOP | RS |
IC: digital | Transfer Multisort Elektronik |
8 Bit Sipo Shift Register, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHC595PWR?
Additional datasheets, footprints and schematics for SN74AHC595PWR are listed on our Part Details page. You can also find images and similar parts to SN74AHC595PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC595PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC595PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC595PWR fall under?
The SN74AHC595PWR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC595PWR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC595PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC595PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC595PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN74AHC595PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC595PWR often in real-time on the comparison pages.
What if I can't find stock of SN74AHC595PWR?
You can fill out our help required form which you can use to request a quote for SN74AHC595PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.