SN74AHC1G125DBVT Logic by Texas Instruments

IC SM LOGIC 74AHC1G BUFFER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AHC1G125 device is a single bus buffer gate/line driver with 3-state output. The output is disabled when the output-enable (OE) input is high. When OE is low, true data is passed from the A input to the Y output.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
-
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now

Specifications

Logic Family / Base Number 74AHC1G125
Logic Device Type Buffer Non Inverting
Logic Case Style SOT-23
No. of Pins 5Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74AHC
Logic IC Base Number 741G125, 74125
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G125
Logic IC Function Single Bus Buffer Gate with 3-State Output
Operating Temperature Range -40°C to +85°C
Output Current 8mA
Output Current Max 8mA
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Sm, Logic, 74Ahc1G, Buffer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC1G125DBVT?

Additional datasheets, footprints and schematics for SN74AHC1G125DBVT are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G125DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC1G125DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G125DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC1G125DBVT fall under?

The SN74AHC1G125DBVT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC1G125DBVT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G125DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC1G125DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC1G125DBVT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC1G125DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC1G125DBVT often in real-time on the comparison pages.

What if I can't find stock of SN74AHC1G125DBVT?

You can fill out our help required form which you can use to request a quote for SN74AHC1G125DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay