SN74AHC125PW Logic by Texas Instruments

IC BUFFER GATE QUAD SMD TSSOP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4AHC125 devices are quadruple bus buffer gates featuring independent line drivers with 3-state outputs. Each output is disabled when the associated output-enable (OE) input is high. When OE is low, the respective gate passes the data from the A input to its Y output. To ensure the high-impedance state during power up or power down, OE must be tied to VCC through a pullup resistor; the minimum value of the resistor is determined by the current-sinking capability of the driver.

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now
Logo for element14
element14
from US$1.24
-
Buy Now

Specifications

Logic Family / Base Number 74AHC125
Logic Device Type Buffer Non Inverting
Logic Case Style TSSOP
No. of Pins 14Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74AHC
Logic IC Base Number 74125, 74125
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74125
Logic Function Number 74125
Logic IC Function Quad Bus Buffer Gate with 3-State Output
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Buffer Gate, Quad, Smd, Tssop14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC125PW?

Additional datasheets, footprints and schematics for SN74AHC125PW are listed on our Part Details page. You can also find images and similar parts to SN74AHC125PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC125PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC125PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC125PW fall under?

The SN74AHC125PW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC125PW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC125PW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC125PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC125PW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC125PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC125PW often in real-time on the comparison pages.

What if I can't find stock of SN74AHC125PW?

You can fill out our help required form which you can use to request a quote for SN74AHC125PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay