Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Receiver |
---|---|
IC Interface Type | LVDS |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 630Mbps |
No. of Receivers | 8Receivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 8mA |
Propagation Delay | 2.6ns |
Supply Current | 40mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Octal LVDS receiver | Texas Instruments |
Ic, Line Receiver, Octal, 38Tssop | Newark Electronics |
IC, LINE RECEIVER, OCTAL, 38TSSOP | element14 |
Where can I find additional details, specifications and documents for a SN65LVDT388ADBT.?
Additional datasheets, footprints and schematics for SN65LVDT388ADBT. are listed on our Part Details page. You can also find images and similar parts to SN65LVDT388ADBT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT388ADBT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT388ADBT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT388ADBT. fall under?
The SN65LVDT388ADBT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT388ADBT. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT388ADBT. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT388ADBT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT388ADBT. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDT388ADBT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT388ADBT. often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT388ADBT.?
You can fill out our help required form which you can use to request a quote for SN65LVDT388ADBT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.