SN65LVDS95DGG Logic by Texas Instruments

IC TRX. SERDES SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.34

Distributor Stock
Logo for Farnell
Farnell
from US$8.69
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.34
15,981
in stock
Buy Now

Specifications

Logic Family / Base Number -
Logic Case Style TSSOP
No. of Pins 48Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Logic IC Family -
Logic IC Base Number -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Data Rate 1.428Gbps
Driver Case Style TSSOP
IC Input Type LVTTL
IC Output Type LVDS
Line Bus Drive Receive Transceiver Type LVDS
No. of Channels 3Channels
No. of Inputs 21
No. of Outputs 3Outputs
Operating Temperature Range -40°C to +85°C
SERDES Function Transmitter
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Serdes Serializer | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDS95DGG?

Additional datasheets, footprints and schematics for SN65LVDS95DGG are listed on our Part Details page. You can also find images and similar parts to SN65LVDS95DGG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDS95DGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS95DGG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDS95DGG fall under?

The SN65LVDS95DGG is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDS95DGG when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS95DGG you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDS95DGG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDS95DGG have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for SN65LVDS95DGG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDS95DGG often in real-time on the comparison pages.

What if I can't find stock of SN65LVDS95DGG?

You can fill out our help required form which you can use to request a quote for SN65LVDS95DGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay