Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Transceiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 60mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 64Pins |
Signaling Rate | 200Mbps |
Signal Input Type | LVDM LVTTL |
Output Level Type | LVDM LVTTL |
ESD HBM | 12kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-channel LVDM transceiver | Texas Instruments |
Diff Line Transceiver, 200Mbps, Tssop | Newark Electronics |
DIFF LINE TRANSCEIVER, 200MBPS, TSSOP | Farnell |
LVDS Transceiver, SN65LVDM1677DGG | RS |
Where can I find additional details, specifications and documents for a SN65LVDM1677DGG?
Additional datasheets, footprints and schematics for SN65LVDM1677DGG are listed on our Part Details page. You can also find images and similar parts to SN65LVDM1677DGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDM1677DGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDM1677DGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDM1677DGG fall under?
The SN65LVDM1677DGG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDM1677DGG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDM1677DGG you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDM1677DGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDM1677DGG have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for SN65LVDM1677DGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDM1677DGG often in real-time on the comparison pages.
What if I can't find stock of SN65LVDM1677DGG?
You can fill out our help required form which you can use to request a quote for SN65LVDM1677DGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.