Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 100MHz |
Slew Rate | 900V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 100mA |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Amplifier Type | High Speed |
Base Number | 10501 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.1A |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Hs R-R-Out Video Amp 8-Soic | Newark Electronics |
Single, Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN10501D.?
Additional datasheets, footprints and schematics for SN10501D. are listed on our Part Details page. You can also find images and similar parts to SN10501D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN10501D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN10501D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN10501D. fall under?
The SN10501D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN10501D. when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN10501D. you can contact the distributor directly for product support, shipping queries etc.
Is the SN10501D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN10501D. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN10501D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN10501D. often in real-time on the comparison pages.
What if I can't find stock of SN10501D.?
You can fill out our help required form which you can use to request a quote for SN10501D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.