Status: | Active |
---|---|
Series: | MMBT5401L |
RoHS: | Compliant |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
28,465
in stock
|
Buy Now | |
Future Electronics
from US$0.0447
|
36,000
in stock
|
Buy Now | |
element14
from US$0.05
|
28,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,177
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0461
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT5401L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 150 |
VCBO (V) | 160 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | 240 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
MMBT Series 150 V 500 mA SMT PNP Silicon Transistor - SOT-23-3 | Future Electronics |
TRANS, AEC-Q101, PNP, -150V, SOT-23-3 | element14 |
Trans GP BJT PNP 150V 0.5A 3-Pin SOT-23 T/R | Avnet Silica |
High Voltage Pnp Bipolar Transistor/Reel Rohs Compliant: Yes |Onsemi SMMBT5401LT1G | Newark Electronics |
SMMBT5401LT1G, SS SOT23 HV XSTR SPCL TR | ON Semiconductor SMMBT5401LT1G | RS Americas |
Where can I find additional details, specifications and documents for a SMMBT5401LT1G?
Additional datasheets, footprints and schematics for SMMBT5401LT1G are listed on our Part Details page. You can also find images and similar parts to SMMBT5401LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBT5401LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBT5401LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBT5401LT1G fall under?
The SMMBT5401LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBT5401LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBT5401LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBT5401LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBT5401LT1G have stock available?
Authorised distributors including Farnell, Future Electronics, element14, Chip One Stop and Avnet Silica have stock available or on a lead time for SMMBT5401LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBT5401LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBT5401LT1G?
You can fill out our help required form which you can use to request a quote for SMMBT5401LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.