Status: | Active |
---|---|
Series: | MMBT3906L |
RoHS: | Compliant |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0437
|
43,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0275
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
46,456
in stock
|
Buy Now | |
element14
from US$0.0338
|
42,606
in stock
|
Buy Now | |
Farnell
from US$0.08
|
42,606
in stock
|
Buy Now | |
Avnet America
from US$0.0273
|
18,000
in stock
|
Buy Now | |
Avnet Silica
-
|
216,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0336
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT3906L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
SMMBT Series 40 V 800 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Transistor, Pnp, -40V, 0.225W, Sot-23 | Newark Electronics |
Transistor PNP 40V 200mA HFE:100 SOT23 | RS |
TRANSISTOR, PNP, -40V, 0.225W, SOT-23 | element14 |
Trans GP BJT PNP 40V 0.2A 3-Pin SOT-23 T/R | Avnet America |
ON Semi SMMBT3906LT1G PNP Bipolar Transistor, 0.2 A, 40 V, 3-Pin SOT-23 | ON Semiconductor SMMBT3906LT1G | RS Americas |
Where can I find additional details, specifications and documents for a SMMBT3906LT1G?
Additional datasheets, footprints and schematics for SMMBT3906LT1G are listed on our Part Details page. You can also find images and similar parts to SMMBT3906LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBT3906LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBT3906LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBT3906LT1G fall under?
The SMMBT3906LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBT3906LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBT3906LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBT3906LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBT3906LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for SMMBT3906LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBT3906LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBT3906LT1G?
You can fill out our help required form which you can use to request a quote for SMMBT3906LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.