Status: | Active |
---|---|
Series: | MMBT2222AL |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0388
|
21,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.0294
|
36,000
in stock
|
Buy Now | |
element14
from US$0.08
|
17,461
in stock
|
Buy Now | |
Farnell
from US$0.08
|
17,461
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0250
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
144,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2222AL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans GP BJT NPN 40V 0.6A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor NPN 40V 0.6A HFE:100 SOT23 | RS |
TRANSISTOR, NPN, 40V, 0.225W, SOT-23. | element14 |
MMBT Series 40 V 600 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Ss Sot23 Gp Xstr Spcl Tr Rohs Compliant: Yes |Onsemi SMMBT2222ALT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a SMMBT2222ALT1G?
Additional datasheets, footprints and schematics for SMMBT2222ALT1G are listed on our Part Details page. You can also find images and similar parts to SMMBT2222ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBT2222ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBT2222ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBT2222ALT1G fall under?
The SMMBT2222ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBT2222ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBT2222ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBT2222ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBT2222ALT1G have stock available?
Authorised distributors including Avnet Asia, RS, element14, Farnell and Future Electronics have stock available or on a lead time for SMMBT2222ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBT2222ALT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBT2222ALT1G?
You can fill out our help required form which you can use to request a quote for SMMBT2222ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.