Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 300kohm |
Product Range | SM Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
SMF5 300K 5% Resistance Value: 300K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 300K Ω Metal Film Power Resistor 5 % | Part Number: SMF5300KJT | Internal Number: 6-1879234-7 | TE Connectivity | TE Store |
Smd Current Sense Resistors, Sm Series, 300 Kohm, 5 W, - 5%, 500 V, Smd |Cgs Te Connectivity SMF5300KJT | Newark Electronics |
Res Metal Film 300K Ohm 5% 5W ±100ppm/°C Molded J-Lead SMD T/R | Avnet America |
RES, 300K, 5%, 5W, POWER | element14 |
Where can I find additional details, specifications and documents for a SMF5300KJT?
Additional datasheets, footprints and schematics for SMF5300KJT are listed on our Part Details page. You can also find images and similar parts to SMF5300KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF5300KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF5300KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF5300KJT fall under?
The SMF5300KJT is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMF5300KJT when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF5300KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF5300KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF5300KJT have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SMF5300KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF5300KJT often in real-time on the comparison pages.
What if I can't find stock of SMF5300KJT?
You can fill out our help required form which you can use to request a quote for SMF5300KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.