Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
11,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
11,160
in stock
|
Buy Now | |
element14
from US$0.26
|
11,160
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 8.5 V |
Breakdown VoltageVBR Min(V) | 9.44 V |
BreakdownVoltageVBR Max (V) | 10.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 20 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Littelfuse TVS Diode, Bi-Directional, 8.5V, 104.2A, DO-214AB | Distrelec |
SMCJ Series 137 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 85VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 10.9A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 85V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 14.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.44V |
RoHS Compliant | Yes |
Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 85 V, Do-214Ab, 2, 94.4 V Rohs Compliant: Yes |Bourns SMCJ85CA | Newark Electronics |
DIODE, TVS, 85V, 1500W, SMC | element14 |
Diode TVS Single Bi-Dir 8.5V 1.5KW 2-Pin DO-214AB | Avnet America |
Diode TVS Single Bi-Dir 85V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMCJ8.5CA?
Additional datasheets, footprints and schematics for SMCJ8.5CA are listed on our Part Details page. You can also find images and similar parts to SMCJ8.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ8.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ8.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ8.5CA fall under?
The SMCJ8.5CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ8.5CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ8.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ8.5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ8.5CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and CoreStaff have stock available or on a lead time for SMCJ8.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ8.5CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ8.5CA?
You can fill out our help required form which you can use to request a quote for SMCJ8.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.