Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
13,061
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
5,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,150
in stock
|
Buy Now | |
element14
from US$0.22
|
3,020
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 6 V |
Breakdown VoltageVBR Min(V) | 6.67 V |
BreakdownVoltageVBR Max (V) | 7.37 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 1000 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 10.3 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 66.7V |
Breakdown Voltage Range | 66.7V to 73.7V |
Breakover Voltage Min | 66.7V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 15.5A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 60V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.67V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 60VWM 5% BI DO214AB | TTI Europe |
TVS DIODE, 1.5KW, 60V, DO-214AB | element14 |
TVS-DIODE BI 1,5KW 70V SMC | Rutronik |
1500 W 60 V Bi-Directional SMT Transient Voltage Suppressor Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 6V, 145.7A, DO-214AB | Distrelec |
TVS, Diode, SMCJ Series, 60V, 96.8A Clamping, 15.5A Peak Pulse, DO-214AB | Littelfuse SMCJ60CA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 7.37V |
Breakdown Voltage Range | 6.67V to 7.37V |
Breakover Voltage Min | 6.67V |
Clamping Voltage @ 8/20µs Max | 10.3V |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 1000µA |
Peak Pulse Current Ippm | 152A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GDG |
Stand-off Voltage | 6V |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Uni / Bi Directional Polarity | Bidirectional |
Diode TVS Single Bi-Directional 60V 1.5kW 2-Pin DO-214AB | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 6V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ6.0CA?
Additional datasheets, footprints and schematics for SMCJ6.0CA are listed on our Part Details page. You can also find images and similar parts to SMCJ6.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ6.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ6.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ6.0CA fall under?
The SMCJ6.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ6.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ6.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ6.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ6.0CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Chip One Stop have stock available or on a lead time for SMCJ6.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ6.0CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ6.0CA?
You can fill out our help required form which you can use to request a quote for SMCJ6.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.