SMCJ5.0A-E3/57T TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMCJ5.0A thru SMCJ188CA
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.29
145
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
85,850
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
85,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
39,100
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.14
11,900
in stock
Buy Now
Logo for element14
element14
from US$0.23
6,925
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.23
6,925
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.33
2,796
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.27
2,486
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
1,265
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
161,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low profile package
Ideal for automated placement
Glass passivated chip junction
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

1500 W DO-214AB 5 V Uni Directional SMT Transient Voltage Suppressor Diode | Future Electronics
Diode TVS Single Uni-Dir 5V 1.5KW 2-Pin SMC T/R | Avnet America
1.5KW 5.0VWM 5% UNI DO214AB | TTI Europe
TVS-DIODE UNI 1,5KW 6,8V SMC | Rutronik
DIODE, TVS, 5V, 1500W, SMC | element14
Vishay TVS Diode Uni-Directional 5V 1.5kW DO-214AB SMCJ | Distrelec
Diode: TVS | Transfer Multisort Elektronik
Tvs Diode, 1.5Kw, 5V, Do-214Ab | Newark Electronics
Unidirectional 1500W TVS diode 5V DO214 | RS
TVSS, Network, For Data/Comm, Industrial Equip,163A, SMD, Solder Term, Clamp-V 9.2V | General Semiconductor / Vishay SMCJ5.0A-E3/57T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMCJ5.0A-E3/57T?

Additional datasheets, footprints and schematics for SMCJ5.0A-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ5.0A-E3/57T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMCJ5.0A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ5.0A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMCJ5.0A-E3/57T fall under?

The SMCJ5.0A-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMCJ5.0A-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ5.0A-E3/57T you can contact the distributor directly for product support, shipping queries etc.

Is the SMCJ5.0A-E3/57T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMCJ5.0A-E3/57T have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe, Rutronik and element14 have stock available or on a lead time for SMCJ5.0A-E3/57T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMCJ5.0A-E3/57T often in real-time on the comparison pages.

What if I can't find stock of SMCJ5.0A-E3/57T?

You can fill out our help required form which you can use to request a quote for SMCJ5.0A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay