Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,700
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
93,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
34,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
18,000
in stock
|
Buy Now | |
element14
from US$0.26
|
7,482
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,675
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,100
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 48 V |
Breakdown VoltageVBR Min(V) | 53.3 V |
BreakdownVoltageVBR Max (V) | 58.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 77.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 53.3V |
Breakdown Voltage Range | 53.3V to 58.9V |
Breakover Voltage Min | 53.3V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 19.4A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 48V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 53.3V to 58.9V |
Peak Pulse Current Ippm | 19.4A |
Power Dissipation Pd | 1.5kW |
1.5KW 48VWM 5% BI DO214AB | TTI Europe |
DIODE, TVS, 48V, 1.5KW, BI, 5%, SMC | element14 |
SMCJ Series 77.4 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 48V, 19.4A, DO-214AB | Distrelec |
Diode TVS Bi-Dir 48V 1500W DO214AB | RS |
TRANSIL BI 1,5KW 56V SMC | Rutronik |
TVS Diode Array, SMCJ Series, 77.4V Clamping, 19.4A Peak Pulse, 1 Channel | Littelfuse SMCJ48CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 58.9V |
Breakdown Voltage Range | 53.3V to 58.9V |
Breakover Voltage Min | 53.3V |
Clamping Voltage @ 8/20µs Max | 77.4V |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 20A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GFX |
Stand-off Voltage | 48V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Diode TVS Single Bi-Directional 48V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Dio Tvs Vwm 48V 1.5Kw Bidir Smc |Bourns SMCJ48CA | Newark Electronics |
Diode TVS Single Bi-Dir 48V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ48CA?
Additional datasheets, footprints and schematics for SMCJ48CA are listed on our Part Details page. You can also find images and similar parts to SMCJ48CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ48CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ48CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ48CA fall under?
The SMCJ48CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ48CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ48CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ48CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ48CA have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for SMCJ48CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ48CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ48CA?
You can fill out our help required form which you can use to request a quote for SMCJ48CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.