Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,220
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
12,000
in stock
|
Buy Now | |
element14
from US$0.26
|
8,831
in stock
|
Buy Now | |
Farnell
from US$0.22
|
8,831
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,716
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
3,800
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,970
in stock
|
Buy Now | |
Micros
from US$0.16
|
1,926
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 40 V |
Breakdown VoltageVBR Min(V) | 44.4 V |
BreakdownVoltageVBR Max (V) | 49.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 64.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
SPICE models |
---|
SMCJ series PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smcjxxca Altium Symbol and Footprint files |
smcjxxca Orcad Symbol and Footprint files |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 44.4V |
Breakdown Voltage Range | 44.4V to 49.1V |
Breakover Voltage Min | 44.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 23.3A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 40V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 44.4V to 49.1V |
Peak Pulse Current Ippm | 9.3A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 40V 1.5KW 2-Pin DO-214AB | Avnet America |
1.5KW 40VWM 5% BI DO214AB | TTI Europe |
TVS DIODE, 1.5KW, 40V, BIDIR, DO-214AB | element14 |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 1500W 40V SMC | Schukat Electronic |
Diode, Fairchild, SMCJ40CA | RS |
Diode TVS Single Bi-Directional 40V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Compliant |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMCJ Series 64.5 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Diode, Tvs, 40V, 1500W, Bidir, Smc | Newark Electronics |
TVS-DIODE BI 1,5KW 47V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 40V, 23.3A, DO-214AB | Distrelec |
TVS Diode Array, SMCJ Series, 65.4V Clamping, 23.3A Peak Pulse, 1 Channel | Littelfuse SMCJ40CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ40CA?
Additional datasheets, footprints and schematics for SMCJ40CA are listed on our Part Details page. You can also find images and similar parts to SMCJ40CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ40CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ40CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ40CA fall under?
The SMCJ40CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ40CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ40CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ40CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ40CA have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Chip One Stop and element14 have stock available or on a lead time for SMCJ40CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ40CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ40CA?
You can fill out our help required form which you can use to request a quote for SMCJ40CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.