Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
5,668
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
5,795
in stock
|
Buy Now | |
element14
from US$0.25
|
5,668
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,060
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,096
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMCJ18AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 18 V |
Breakdown VoltageVBR Min(V) | 20 V |
BreakdownVoltageVBR Max (V) | 22.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 29.2 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 22.1V |
Breakdown Voltage Range | 20V to 22.1V |
Breakover Voltage Min | 20V |
Device Marking | SMCJ18A |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 51.4A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GET |
Stand-off Voltage | 18V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 20.5A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ18A | RS Americas |
TVS DIODE, 1.5KW, 18V, UNIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Uni-Directional, 18V, 51.4A, DO-214AB | Distrelec |
1.5KW 18VWM 5% UNI DO214AB | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
SMCJ Series 29.2 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 1500W 18V SMC | Schukat Electronic |
Tvs Diode, 1.5Kw, 18V, Unidir, Do-214Ab | Newark Electronics |
Diode TVS Single Uni-Directional 18V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 18V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMCJ18A?
Additional datasheets, footprints and schematics for SMCJ18A are listed on our Part Details page. You can also find images and similar parts to SMCJ18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ18A fall under?
The SMCJ18A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ18A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ18A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ18A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ18A have stock available?
Authorised distributors including RS Americas, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for SMCJ18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ18A often in real-time on the comparison pages.
What if I can't find stock of SMCJ18A?
You can fill out our help required form which you can use to request a quote for SMCJ18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.