Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
5,144
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,144
in stock
|
Buy Now | |
element14
from US$0.24
|
5,144
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 58.3A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE 6V 10.3V DO214AA | Future Electronics |
Tvs Diode, 600W, 6V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 6V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Dir 6V 600W 2-Pin DO-214AA | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMBJ6V0A?
Additional datasheets, footprints and schematics for SMBJ6V0A are listed on our Part Details page. You can also find images and similar parts to SMBJ6V0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ6V0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ6V0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ6V0A fall under?
The SMBJ6V0A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ6V0A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ6V0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ6V0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ6V0A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SMBJ6V0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ6V0A often in real-time on the comparison pages.
What if I can't find stock of SMBJ6V0A?
You can fill out our help required form which you can use to request a quote for SMBJ6V0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.