Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
560
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
27,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
15,185
in stock
|
Buy Now | |
element14
from US$0.15
|
15,165
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
11,778
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,490
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.05
|
5,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,430
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,954
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 6 V |
Breakdown VoltageVBR Min(V) | 6.67 V |
BreakdownVoltageVBR Max (V) | 7.67 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 800 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 10.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 66.7V |
Breakdown Voltage Range | 66.7V to 73.7V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 6.2A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 60V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 6.2A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
600W 6.0VWM 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 6V 600W 2-Pin SMB | Avnet America |
Tvs Diode, 600W, 60V, Bidir, Do-214Aa | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 60V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
RoHS Compliant | Yes |
TVS-DIODE BI 0,6KW 7V SMB | Rutronik |
TVS DIODE, 600W, 60V, BIDIR, DO-214AA | Farnell |
TVS Diode, 600W, 60V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ60CA | RS Americas |
SMBJ Series 5 W 7.37 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 6V, 58.3A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS SURF MT DO214AA - SMBJ6.0CA CR T/R | RS |
Where can I find additional details, specifications and documents for a SMBJ6.0CA?
Additional datasheets, footprints and schematics for SMBJ6.0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ6.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ6.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ6.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ6.0CA fall under?
The SMBJ6.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ6.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ6.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ6.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ6.0CA have stock available?
Authorised distributors including TTI Europe, Rutronik, Farnell, element14 and Avnet America have stock available or on a lead time for SMBJ6.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ6.0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ6.0CA?
You can fill out our help required form which you can use to request a quote for SMBJ6.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.