Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 600W, 5.8V, Bidir, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a SMBJ6.8CA?
Additional datasheets, footprints and schematics for SMBJ6.8CA are listed on our Part Details page. You can also find images and similar parts to SMBJ6.8CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ6.8CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ6.8CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ6.8CA fall under?
The SMBJ6.8CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ6.8CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ6.8CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ6.8CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ6.8CA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ6.8CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ6.8CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ6.8CA?
You can fill out our help required form which you can use to request a quote for SMBJ6.8CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.