Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0491
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,960
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
13,545
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
12,100
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,646
in stock
|
Buy Now | |
element14
from US$0.11
|
11,606
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
10,775
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
5,744
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,980
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,915
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 5 V |
Breakdown VoltageVBR Min(V) | 6.4 V |
BreakdownVoltageVBR Max (V) | 7.23 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 800 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 9.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 5 W 7 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
600W 5.0VWM 5% BI DO214AA | TTI Europe |
TVS-DIODE BI 0,6KW 6,8V SMB | Rutronik |
Diode TVS Bi-Directional 5V 600W SMB | RS |
Diode, TVS, For Data/Comm, Industrial Equip,65.3A, SMD, Solder Term, Clamp-V 9.2V | Littelfuse SMBJ5.0CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 5V, 65.3A, DO-214AB | Distrelec |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 7V |
Breakdown Voltage Range | 6.4V to 7V |
Breakover Voltage Min | 6.4V |
Clamping Voltage @ 8/20µs Max | 9.2V |
Diode Type | Bidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 800µA |
Peak Pulse Current Ippm | 68A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 800µA |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
SMD TVS Diode Bip 600W 5,0V SMB | Schukat Electronic |
Diode TVS Single Bi-Dir 5V 600W 2-Pin DO-214AA T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 65.22A |
Power Dissipation Pd | 600W |
Diode TVS Single Bi-Dir 5V 600W 2-Pin SMBJ | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 5V 600W 2-Pin SMB | Avnet America |
DIODE, TVS, 5.0V, 600W, BI, 5%, SMB | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a SMBJ5.0CA?
Additional datasheets, footprints and schematics for SMBJ5.0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ5.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ5.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ5.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ5.0CA fall under?
The SMBJ5.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ5.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ5.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ5.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ5.0CA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Schukat Electronic, Avnet America and TTI Europe have stock available or on a lead time for SMBJ5.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ5.0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ5.0CA?
You can fill out our help required form which you can use to request a quote for SMBJ5.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.