Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,841
in stock
|
Buy Now | |
element14
from US$0.11
|
13,594
in stock
|
Buy Now | |
Farnell
from US$0.10
|
13,594
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,503
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,438
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 45 V |
Breakdown VoltageVBR Min(V) | 50 V |
BreakdownVoltageVBR Max (V) | 57.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 72.7 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 50V |
Breakdown Voltage Range | 50V to 55.3V |
Breakover Voltage Min | 50V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 8.3A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 45V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 50V to 55.3V |
Peak Pulse Current Ippm | 8.3A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
TVS DIODE, 600W, 45V, BIDIR, DO-214AA | element14 |
Diode TVS Single Bi-Dir 45V 600W 2-Pin SMB | Avnet America |
A 45V, 600W, bi-directional, SMB pkg TVS Diode | Bourns SMBJ45CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 45V, Bidir, Do-214Aa | Newark Electronics |
Diode, Fairchild, SMBJ45CA | RS |
Diode TVS Single Bi-Directional 45V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
RoHS Compliant | Yes |
Littelfuse TVS Diode, Bi-Directional, 45V, 8.3A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
SMBJ Series 45 V 600 W Bi-Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
600W 45VWM 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ45CA?
Additional datasheets, footprints and schematics for SMBJ45CA are listed on our Part Details page. You can also find images and similar parts to SMBJ45CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ45CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ45CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ45CA fall under?
The SMBJ45CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ45CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ45CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ45CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ45CA have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Distrelec have stock available or on a lead time for SMBJ45CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ45CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ45CA?
You can fill out our help required form which you can use to request a quote for SMBJ45CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.