Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
78,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
27,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
5,600
in stock
|
Buy Now | |
element14
from US$0.09
|
4,895
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,903
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,950
in stock
|
Buy Now | |
Micros
from US$0.05
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 43 V |
Breakdown VoltageVBR Min(V) | 47.8 V |
BreakdownVoltageVBR Max (V) | 54.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 69.4 V |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 47.8V to 52.8V |
Peak Pulse Current Ippm | 8.7A |
Power Dissipation Pd | 600W |
600W 43VWM 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 51V SMB | Rutronik |
SMBJ Series 69.4 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 43V, 8.7A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ43A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 600W 43V SMB | Schukat Electronic |
Tvs Diode, 600W, 43V, Unidir, Do-214Aa | Newark Electronics |
Diode, Fairchild, SMBJ43A | RS |
Diode TVS Single Uni-Directional 43V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
TVS DIODE, UNIDIR, 43V, 600W, SMB | element14 |
Diode TVS Single Uni-Dir 43V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ43A?
Additional datasheets, footprints and schematics for SMBJ43A are listed on our Part Details page. You can also find images and similar parts to SMBJ43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ43A fall under?
The SMBJ43A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ43A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ43A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ43A have stock available?
Authorised distributors including TTI Europe, Rutronik, Schukat Electronic, element14 and Farnell have stock available or on a lead time for SMBJ43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ43A often in real-time on the comparison pages.
What if I can't find stock of SMBJ43A?
You can fill out our help required form which you can use to request a quote for SMBJ43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.