Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,857
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
296,513
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
72,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,857
in stock
|
Buy Now | |
element14
from US$0.11
|
3,857
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,970
in stock
|
Buy Now | |
Avnet Silica
-
|
204,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Tvs, 600W, 33V, Bi-Directional, Do-214Aa | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode TVS Single Bi-Dir 33V 600W 2-Pin SMB T/R | Avnet America |
SMBJ33A Series 600 W 33 V Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE BI 0,6KW 40V SMB | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMBJ33CA-13-F?
Additional datasheets, footprints and schematics for SMBJ33CA-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ33CA-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ33CA-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ33CA-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ33CA-13-F fall under?
The SMBJ33CA-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ33CA-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ33CA-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ33CA-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ33CA-13-F have stock available?
Authorised distributors including Avnet America, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SMBJ33CA-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ33CA-13-F often in real-time on the comparison pages.
What if I can't find stock of SMBJ33CA-13-F?
You can fill out our help required form which you can use to request a quote for SMBJ33CA-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.