Status: | Unknown |
---|---|
Series: | SMBJ5.0D thru SMBJ188D, SMBJ5.0CD thru SMBJ120CD |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
5,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,420
in stock
|
Buy Now | |
element14
from US$0.11
|
5,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,645
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
± 3.5 %: very tight VBR tolerance |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFETs, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Market Segment Brochure |
Infograph |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Tvs Diode, 600W, 30V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 30V, UNIDIR, DO-214AA | element14 |
Diode: TVS | Transfer Multisort Elektronik |
SMBJ Series 1 W 36.3 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Diode TVS Single Uni-Dir 30V 600W 2-Pin DO-214AA Plastic T/R | Avnet America |
600W 30VWM 3.5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ30D-M3/H?
Additional datasheets, footprints and schematics for SMBJ30D-M3/H are listed on our Part Details page. You can also find images and similar parts to SMBJ30D-M3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ30D-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ30D-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ30D-M3/H fall under?
The SMBJ30D-M3/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ30D-M3/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ30D-M3/H you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ30D-M3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ30D-M3/H have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ30D-M3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ30D-M3/H often in real-time on the comparison pages.
What if I can't find stock of SMBJ30D-M3/H?
You can fill out our help required form which you can use to request a quote for SMBJ30D-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.