Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
10,600
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
603,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
474,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
474,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
375,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
38,400
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
30,000
in stock
|
Buy Now | |
element14
from US$0.11
|
19,380
in stock
|
Buy Now | |
Farnell
from US$0.10
|
19,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
10,658
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
6,356
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,995
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,177
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ30CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 30 V |
Breakdown VoltageVBR Min(V) | 33.3 V |
BreakdownVoltageVBR Max (V) | 38.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 48.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 36.8V |
Breakdown Voltage Range | 33.3V to 36.8V |
Breakover Voltage Min | 33.3V |
Device Marking | SMBJ30CA |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 12.4A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | CK |
Stand-off Voltage | 30V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 30V 600W Bi-Directional Surface Mount DO-214AA TVS Diode | Future Electronics |
600W 30VWM 5% BI DO214AA | TTI Europe |
TVS-DIODE BI 0,6KW 36V SMB | Rutronik |
Diode TVS Bi-Directional 30V 600W SMB | RS |
TVS Diode, 600W, 30V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ30CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 30V, 12.4A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Dio Tvs Vwm 30V 600W Bidir Smb |Bourns SMBJ30CA | Newark Electronics |
Diode TVS Single Bi-Dir 30V 600W 2-Pin SMB | Avnet America |
TVS DIODE, 600W, 30V, BIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1-Line 30V 12.4A TVS DO-214AA(SMB) | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SMBJ30CA?
Additional datasheets, footprints and schematics for SMBJ30CA are listed on our Part Details page. You can also find images and similar parts to SMBJ30CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ30CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ30CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ30CA fall under?
The SMBJ30CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ30CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ30CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ30CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ30CA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Schukat Electronic have stock available or on a lead time for SMBJ30CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ30CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ30CA?
You can fill out our help required form which you can use to request a quote for SMBJ30CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.