Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
43,670
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
786,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
291,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,615
in stock
|
Buy Now | |
element14
from US$0.11
|
17,615
in stock
|
Buy Now | |
Farnell
from US$0.10
|
15,321
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
11,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
10,158
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.05
|
5,950
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
2,990
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
2,570
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now |
AEC Qualified | SMBJ28CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 28 V |
Breakdown VoltageVBR Min(V) | 31.1 V |
BreakdownVoltageVBR Max (V) | 35.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 45.4 V |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode | Newark Electronics |
DIODE | element14 |
TVS DIODE, 600W, 28V, BIDIR, DO-214AA | Farnell |
Diode TVS Single Bi-Dir 28V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ28CA | RS |
Diode TVS Single Bi-Directional 28V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMBJ Series 45.4 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
600W 28VWM 5% BI DO214AA | TTI Europe |
TVS-DIODE BI 0,6KW 33V SMB | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Bi-Directional, 28V, 13.3A, DO-214AB | Distrelec |
TVS Diode, 600W, 28V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ28CA | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ28CA?
Additional datasheets, footprints and schematics for SMBJ28CA are listed on our Part Details page. You can also find images and similar parts to SMBJ28CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ28CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ28CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ28CA fall under?
The SMBJ28CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ28CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ28CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ28CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ28CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Rutronik and Newark Electronics have stock available or on a lead time for SMBJ28CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ28CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ28CA?
You can fill out our help required form which you can use to request a quote for SMBJ28CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.