SMBJ24D-M3/H TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface-Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMBJ5.0D thru SMBJ188D, SMBJ5.0CD thru SMBJ120CD
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
6,968
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
6,968
in stock
Buy Now
Logo for element14
element14
from US$0.11
6,968
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
5,335
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
750
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low profile package
Ideal for automated placement
± 3.5 %: very tight VBR tolerance
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFETs, signal lines of sensor units for consumer, computer, industrial, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Diode TVS Single Uni-Dir 24V 600W 2-Pin DO-214AA Plastic T/R | Avnet America
Tvs Diode, 600W, 24V, Unidir, Do-214Aa | Newark Electronics
TVS DIODE, 600W, 24V, UNIDIR, DO-214AA | element14
Diode: TVS | Transfer Multisort Elektronik
SMBJ Series 1 W 29.1 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics
600W 24VWM 3.5% UNI DO214AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ24D-M3/H?

Additional datasheets, footprints and schematics for SMBJ24D-M3/H are listed on our Part Details page. You can also find images and similar parts to SMBJ24D-M3/H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ24D-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ24D-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ24D-M3/H fall under?

The SMBJ24D-M3/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMBJ24D-M3/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ24D-M3/H you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ24D-M3/H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMBJ24D-M3/H have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ24D-M3/H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ24D-M3/H often in real-time on the comparison pages.

What if I can't find stock of SMBJ24D-M3/H?

You can fill out our help required form which you can use to request a quote for SMBJ24D-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay