Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3,150
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
33,000
in stock
|
Buy Now | |
element14
from US$0.10
|
16,103
in stock
|
Buy Now | |
Farnell
from US$0.18
|
16,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
5,200
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
3,457
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,975
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,014
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ20AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 20 V |
Breakdown VoltageVBR Min(V) | 22.2 V |
BreakdownVoltageVBR Max (V) | 25.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 32.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 22.2V |
Breakdown Voltage Range | 22.2V to 24.5V |
Breakover Voltage Min | 22.2V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 18.5A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 20V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 22.2V to 24.5V |
Peak Pulse Current Ippm | 18.5A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
600W 20VWM 5% UNI DO214AA | TTI Europe |
SMBJ Series 32.4 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
TVS Diode, 600W, 20V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ20A | RS Americas |
Littelfuse TVS Diode, Uni-Directional, 20V, 18.6A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,6KW 24V SMB | Rutronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 600W 20V SMB | Schukat Electronic |
Diode TVS Single Uni-Directional 20V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Dio Tvs Vwm 20V 600W Unidir Smb |Bourns SMBJ20A | Newark Electronics |
DIO TVS VWM 20V 600W UNIDIR SMB | RS |
Diode TVS Single Uni-Dir 20V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ20A?
Additional datasheets, footprints and schematics for SMBJ20A are listed on our Part Details page. You can also find images and similar parts to SMBJ20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ20A fall under?
The SMBJ20A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ20A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ20A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ20A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ20A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ20A often in real-time on the comparison pages.
What if I can't find stock of SMBJ20A?
You can fill out our help required form which you can use to request a quote for SMBJ20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.