Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
8,175
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,861,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
108,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
81,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
36,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
23,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,000
in stock
|
Buy Now | |
element14
from US$0.14
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,759
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,150
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
55
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ15AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 15 V |
Breakdown VoltageVBR Min(V) | 16.7 V |
BreakdownVoltageVBR Max (V) | 19.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 24.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 18.5V |
Breakdown Voltage Range | 16.7V to 18.5V |
Breakover Voltage Min | 16.7V |
Device Marking | SMBJ15A |
Diode Type | Unidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 24.6A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LM |
Stand-off Voltage | 15V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Diode TVS Single Uni-Dir 15V 600W 2-Pin DO-214AA T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 600 W 15 V Uni-Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
600W 15VWM 5% UNI DO214AA | TTI Europe |
Tvs Diode, 600W, 15V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 15V, UNIDIR, DO-214AA | element14 |
Diode TVS Uni-Directional 15V 600W SMB | RS |
Littelfuse TVS Diode, Uni-Directional, 15V, 24.6A, DO-214AA | Distrelec |
TVS Diode 600W UL SMT Uni 5% | Littelfuse SMBJ15A | RS Americas |
TVS-DIODE UNI 0,6KW 18V SMB | Rutronik |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 18.5V |
Breakdown Voltage Range | 16.7V to 18.5V |
Breakover Voltage Min | 16.7V |
Clamping Voltage @ 8/20µs Max | 24.4V |
Diode Type | Unidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 25.1A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LM |
Stand-off Voltage | 15V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
SMD TVS Diode Unip 600W 15V SMB | Schukat Electronic |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Directional 15V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Diode TVS Single Uni-Dir 15V 600W 2-Pin SMB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ15A?
Additional datasheets, footprints and schematics for SMBJ15A are listed on our Part Details page. You can also find images and similar parts to SMBJ15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ15A fall under?
The SMBJ15A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ15A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ15A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ15A have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Chip One Stop and Schukat Electronic have stock available or on a lead time for SMBJ15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ15A often in real-time on the comparison pages.
What if I can't find stock of SMBJ15A?
You can fill out our help required form which you can use to request a quote for SMBJ15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.