Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
2,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,470
in stock
|
Buy Now | |
element14
from US$0.10
|
2,030
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,030
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 600W, 13V, Bidir, Smb Rohs Compliant: Yes |Diodes Inc. SMBJ13CA-13-F | Newark Electronics |
TVS DIODE, 600W, 13V, BIDIR, SMB | element14 |
Diode TVS Single Bi-Dir 13V 600W 2-Pin SMB T/R | Avnet Silica |
SMBJ Series 600 W 13 V Surface Mount BI-Directional TVS Diode - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SMBJ13CA-13-F?
Additional datasheets, footprints and schematics for SMBJ13CA-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ13CA-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ13CA-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ13CA-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ13CA-13-F fall under?
The SMBJ13CA-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ13CA-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ13CA-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ13CA-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ13CA-13-F have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SMBJ13CA-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ13CA-13-F often in real-time on the comparison pages.
What if I can't find stock of SMBJ13CA-13-F?
You can fill out our help required form which you can use to request a quote for SMBJ13CA-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.