Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,350
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
63,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,000
in stock
|
Buy Now | |
element14
from US$0.14
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.0480
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
2,392
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
769
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 10 V |
Breakdown VoltageVBR Min(V) | 11.1 V |
BreakdownVoltageVBR Max (V) | 12.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 17 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 12.8V |
Breakdown Voltage Range | 11.1V to 12.8V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 35.3A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 10V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Uni-Dir 10V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ10A | RS |
Diode TVS Single Uni-Directional 10V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMBJ Series 17 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W 10VWM 5% UNI DO214AA | TTI Europe |
Tvs Diode, 600W, 10V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 10V, UNIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Uni-Directional, 10V, 35.3A, DO-214AB | Distrelec |
TVS Diode, 600W, 10V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ10A | RS Americas |
TVS SURF MT DO214AA - DO214AA | Rutronik |
Where can I find additional details, specifications and documents for a SMBJ10A?
Additional datasheets, footprints and schematics for SMBJ10A are listed on our Part Details page. You can also find images and similar parts to SMBJ10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ10A fall under?
The SMBJ10A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ10A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ10A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ10A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ10A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ10A often in real-time on the comparison pages.
What if I can't find stock of SMBJ10A?
You can fill out our help required form which you can use to request a quote for SMBJ10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.