Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
3,074
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,990
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
4,900
in stock
|
Buy Now | |
element14
from US$0.14
|
3,074
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 9 V |
Breakdown VoltageVBR Min(V) | 10 V |
BreakdownVoltageVBR Max (V) | 11.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 15.4 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 2.74A |
Power Dissipation Pd | 400W |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMAJ Series 15.4 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 9V, 26A, DO-214AC | Distrelec |
400W 9.0VWM 5% UNI DO214AC | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ9.0A | RS Americas |
TVS DIODE, 400W, 9V, UNIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Product Range:Smaj Series | Newark Electronics |
Diode TVS Single Uni-Dir 90V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ9.0A?
Additional datasheets, footprints and schematics for SMAJ9.0A are listed on our Part Details page. You can also find images and similar parts to SMAJ9.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ9.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ9.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ9.0A fall under?
The SMAJ9.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ9.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ9.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ9.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ9.0A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Distrelec and TTI Europe have stock available or on a lead time for SMAJ9.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ9.0A often in real-time on the comparison pages.
What if I can't find stock of SMAJ9.0A?
You can fill out our help required form which you can use to request a quote for SMAJ9.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.