Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
8,200
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
element14
from US$0.07
|
7,890
in stock
|
Buy Now | |
Farnell
from US$0.08
|
7,890
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
340
in stock
|
Buy Now | |
Rutronik
from US$0.0473
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 8.5 V |
Breakdown VoltageVBR Min(V) | 9.44 V |
BreakdownVoltageVBR Max (V) | 10.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.4 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 15.9V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.44V |
Breakdown Voltage Max | 11.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 14.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Dio Tvs Vwm 85V 400W Unidir Sma |Bourns SMAJ85A | Newark Electronics |
Diode TVS Single Uni-Dir 8.5V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 15.9V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.44V |
Breakdown Voltage Max | 11.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, TVS, 85V, 300W, 2SMA | RS |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 15.9V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE, 400W, 8.5V, UNIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 9.44V to 10.4V |
---|---|
Breakdown Voltage Vbr | 10.4V |
Clamping Voltage Vc Max | 14.4V |
Diode Case Style | DO-214AC |
Diode Type | Unidirectional TVS |
Filter Terminals | Surface Mount |
RoHS Compliant | Yes |
SMAJ Series 8.5 V 400 W Uni-Directional Transient Voltage Suppressor Diode - SMA | Future Electronics |
400W 8.5VWM 5% UNI DO214AC | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 85V, 2.9A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,4KW 10V SMA | Rutronik |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ8.5A | RS Americas |
Where can I find additional details, specifications and documents for a SMAJ8.5A?
Additional datasheets, footprints and schematics for SMAJ8.5A are listed on our Part Details page. You can also find images and similar parts to SMAJ8.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ8.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ8.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ8.5A fall under?
The SMAJ8.5A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ8.5A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ8.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ8.5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ8.5A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and RS have stock available or on a lead time for SMAJ8.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ8.5A often in real-time on the comparison pages.
What if I can't find stock of SMAJ8.5A?
You can fill out our help required form which you can use to request a quote for SMAJ8.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.