Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
13,501
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
95,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
13,501
in stock
|
Buy Now | |
element14
from US$0.09
|
13,501
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,411
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 7.5 V |
Breakdown VoltageVBR Min(V) | 8.33 V |
BreakdownVoltageVBR Max (V) | 9.21 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 100 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12.9 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 14.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 10.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 14.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 10.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 400W, 7.5V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 7.5V, UNIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
400W 75VWM 5% UNI DO214AC | TTI Europe |
TVS DIODE 75V 121V SMA | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 7.5V, 31A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 12.9V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 9.21V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 7.5V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 14.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ7.5A?
Additional datasheets, footprints and schematics for SMAJ7.5A are listed on our Part Details page. You can also find images and similar parts to SMAJ7.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ7.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ7.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ7.5A fall under?
The SMAJ7.5A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ7.5A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ7.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ7.5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ7.5A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SMAJ7.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ7.5A often in real-time on the comparison pages.
What if I can't find stock of SMAJ7.5A?
You can fill out our help required form which you can use to request a quote for SMAJ7.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.