Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
6,953
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,953
in stock
|
Buy Now | |
element14
from US$0.08
|
6,953
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,047
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,333
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 64 V |
Breakdown VoltageVBR Min(V) | 71.1 V |
BreakdownVoltageVBR Max (V) | 78.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 103 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 114V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 86.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 114V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 86.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 64V SMA | Schukat Electronic |
Tvs Diode, 400W, 64V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 64V, UNIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Littelfuse TVS Diode, Uni-Directional, 64V, 3.9A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS DIODE 64V 103V SMA | Future Electronics |
400W 64VWM 5% UNI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 114V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 64V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 64V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ64A?
Additional datasheets, footprints and schematics for SMAJ64A are listed on our Part Details page. You can also find images and similar parts to SMAJ64A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ64A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ64A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ64A fall under?
The SMAJ64A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ64A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ64A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ64A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ64A have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SMAJ64A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ64A often in real-time on the comparison pages.
What if I can't find stock of SMAJ64A?
You can fill out our help required form which you can use to request a quote for SMAJ64A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.