Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
580,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
115,000
in stock
|
Buy Now | |
RS
from US$0.16
|
17,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
15,079
in stock
|
Buy Now | |
element14
from US$0.13
|
14,515
in stock
|
Buy Now | |
Farnell
from US$0.07
|
14,515
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
9,975
in stock
|
Buy Now | |
Rutronik
from US$0.0490
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
4,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
334
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 5 V |
Breakdown VoltageVBR Min(V) | 6.4 V |
BreakdownVoltageVBR Max (V) | 7.25 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 800 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 9.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
400 W 5 V Bi-Directional SMT Transient Voltage Suppressor Diode - DO-214AC | Future Electronics |
Tvs Diode, 400W, 5V, Bidir, Do-214Ac | Newark Electronics |
TVS-DIODE BI 0,4KW 6,8V SMA | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 5,0V SMA | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 43.48A |
Power Dissipation Pd | 400W |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 5V 400W 2-Pin SMA | Avnet America |
DIO TVS VWM 5.0V 400W BIDIR SMA | RS |
400W 5.0VWM 5% BI DO214AC | TTI Europe |
Bourns TVS Diode, 5V, 400W, DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ5.0CA?
Additional datasheets, footprints and schematics for SMAJ5.0CA are listed on our Part Details page. You can also find images and similar parts to SMAJ5.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ5.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ5.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ5.0CA fall under?
The SMAJ5.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ5.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ5.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ5.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ5.0CA have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Chip One Stop and element14 have stock available or on a lead time for SMAJ5.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ5.0CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ5.0CA?
You can fill out our help required form which you can use to request a quote for SMAJ5.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.