SMAJ40A-E3/61 TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface-Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMAJ5.0A thru SMAJ188CA
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.09
6,900
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
64,800
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.05
27,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
16,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
16,200
in stock
Buy Now
Logo for element14
element14
from US$0.09
4,049
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
4,049
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
3,514
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
1,795
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low profile package
Ideal for automated placement
Glass passivated chip junction
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

400W 40VWM 5% UNI DO214AC | TTI Europe
TVS-DIODE UNI 0,4KW 47V SMA | Rutronik
500W,22V 5%,bidir,sma Tvs Rohs Compliant: Yes |Vishay SMAJ40A-E3/61 | Newark Electronics
Diode TVS Single Uni-Dir 40V 400W 2-Pin SMA T/R | Avnet America
Diode TVS Single Uni-Dir 40V 400W | RS
DIODE, TVS, 400W, 40V, UNIDIR, DO14AC | element14
Uni-Directional TVS Diode 400W 2-Pin DO-214AC | General Semiconductor / Vishay SMAJ40A-E3/61 | RS Americas
Vishay TVS Diode Uni-Directional 40V 400W DO-214AC SMAJ | Distrelec
400 W 40 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMAJ40A-E3/61?

Additional datasheets, footprints and schematics for SMAJ40A-E3/61 are listed on our Part Details page. You can also find images and similar parts to SMAJ40A-E3/61 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMAJ40A-E3/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ40A-E3/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMAJ40A-E3/61 fall under?

The SMAJ40A-E3/61 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMAJ40A-E3/61 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ40A-E3/61 you can contact the distributor directly for product support, shipping queries etc.

Is the SMAJ40A-E3/61 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMAJ40A-E3/61 have stock available?

Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and RS have stock available or on a lead time for SMAJ40A-E3/61.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMAJ40A-E3/61 often in real-time on the comparison pages.

What if I can't find stock of SMAJ40A-E3/61?

You can fill out our help required form which you can use to request a quote for SMAJ40A-E3/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay