Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
7,750
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
65,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
9,800
in stock
|
Buy Now | |
element14
from US$0.14
|
7,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
6,636
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
5,300
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
4,745
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,735
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 40 V |
Breakdown VoltageVBR Min(V) | 44.4 V |
BreakdownVoltageVBR Max (V) | 49.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 64.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 71.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 54.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 71.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 54.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 40V SMA | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 71.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 54.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
TVS Diode, Unidirectional, 40 V, 83.9 V, DO-214AC (SMA), 2 Pins | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 71.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 40V, Unidir, Do-214Ac | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage | 49.1V |
RoHS Compliant | Yes |
400W 40VWM 5% UNI DO214AC | TTI Europe |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ40A | RS Americas |
TVS DIODE, 400W, 40V, UNIDIR, DO-214AC | element14 |
SMAJ Series 400 W 40 V Uni-Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 40V, 6.2A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMAJ40A?
Additional datasheets, footprints and schematics for SMAJ40A are listed on our Part Details page. You can also find images and similar parts to SMAJ40A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ40A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ40A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ40A fall under?
The SMAJ40A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ40A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ40A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ40A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ40A have stock available?
Authorised distributors including TTI Europe, RS Americas, element14, Farnell and Chip One Stop have stock available or on a lead time for SMAJ40A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ40A often in real-time on the comparison pages.
What if I can't find stock of SMAJ40A?
You can fill out our help required form which you can use to request a quote for SMAJ40A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.