Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
150,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
30,000
in stock
|
Buy Now | |
element14
from US$0.13
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
29,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
20,640
in stock
|
Buy Now | |
Rutronik
from US$0.0473
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
10,930
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
4,440
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
374
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ30AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 30 V |
Breakdown VoltageVBR Min(V) | 33.3 V |
BreakdownVoltageVBR Max (V) | 36.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 48.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 53.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 40.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
400W 30VWM 5% UNI DO214AC | TTI Europe |
SMAJ Series 3.3 W 36.8 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics |
Tvs Diode, 400W, 30V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 30V, UNIDIR, DO-214AC | element14 |
TVS-DIODE UNI 0,4KW 36V SMA | Rutronik |
Diode TVS Uni-Dir 30V 400W DO214AC | RS |
SMAJ30A, Uni-Directional TVS Diode, 400W, 2-Pin DO-214AC | Littelfuse SMAJ30A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 53.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 40.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 30V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 30V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
RoHS Compliant | Yes |
Diode: TVS | Transfer Multisort Elektronik |
Bourns TVS Diode, 30V, 400W, DO-214AC | Distrelec |
Diode TVS Single Uni-Dir 30V 400W 2-Pin SMA | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 53.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ30A?
Additional datasheets, footprints and schematics for SMAJ30A are listed on our Part Details page. You can also find images and similar parts to SMAJ30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ30A fall under?
The SMAJ30A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ30A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ30A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ30A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ30A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMAJ30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ30A often in real-time on the comparison pages.
What if I can't find stock of SMAJ30A?
You can fill out our help required form which you can use to request a quote for SMAJ30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.