Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0471
|
75,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
19,372
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
10,300
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
9,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
8,761
in stock
|
Buy Now | |
element14
from US$0.15
|
8,761
in stock
|
Buy Now | |
Farnell
from US$0.15
|
8,761
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,676
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,376
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ28CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 28 V |
Breakdown VoltageVBR Min(V) | 31.1 V |
BreakdownVoltageVBR Max (V) | 34.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 45.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 34.4V |
Breakdown Voltage Range | 31.1V to 34.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 8.8A |
Power Dissipation Pd | 1W |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 28V SMA | Schukat Electronic |
Diode TVS Single Bi-Directional 28V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Bourns TVS Diode, 28V, 400W, DO-214AC | Distrelec |
DIO TVS VWM 28V 400W BIDIR SMA | RS |
Diode TVS Single Bi-Dir 28V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMAJ Series 400 W 34.4 V Bi-Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
TVS-DIODE BI 0,4KW 33V SMA | Rutronik |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ28CA | RS Americas |
Tvs Diode, 400W, 28V, Bidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 28V, BIDIR, DO-214AC | element14 |
Diode: TVS | Transfer Multisort Elektronik |
400W 28VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ28CA?
Additional datasheets, footprints and schematics for SMAJ28CA are listed on our Part Details page. You can also find images and similar parts to SMAJ28CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ28CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ28CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ28CA fall under?
The SMAJ28CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ28CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ28CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ28CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ28CA have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, Schukat Electronic and Distrelec have stock available or on a lead time for SMAJ28CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ28CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ28CA?
You can fill out our help required form which you can use to request a quote for SMAJ28CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.