Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
56,550
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
33,761
in stock
|
Buy Now | |
element14
from US$0.15
|
33,421
in stock
|
Buy Now | |
Farnell
from US$0.07
|
33,421
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
9,450
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,964
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,010
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0472
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ24AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 24 V |
Breakdown VoltageVBR Min(V) | 26.7 V |
BreakdownVoltageVBR Max (V) | 29.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 38.9 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 43V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 32.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMAJ Series 400 W 24 V Uni-Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
Diode TVS Uni-Dir 24V 400W DO214AC | RS |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Uni-Dir 24V 400W DO214AC | Littelfuse SMAJ24A | RS Americas |
TVS-DIODE UNI 0,4KW 28V SMA | Rutronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 43V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 32.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 24V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 24V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 43V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 24V, Unidir, Do-214Ac | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
400W 24VWM 5% UNI DO214AC | TTI Europe |
Bourns TVS Diode, 24V, 400W, DO-214AC | Distrelec |
Diode TVS Single Uni-Dir 24V 400W 2-Pin SMA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMAJ24A?
Additional datasheets, footprints and schematics for SMAJ24A are listed on our Part Details page. You can also find images and similar parts to SMAJ24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ24A fall under?
The SMAJ24A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ24A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ24A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ24A have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SMAJ24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ24A often in real-time on the comparison pages.
What if I can't find stock of SMAJ24A?
You can fill out our help required form which you can use to request a quote for SMAJ24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.