Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
35,000
in stock
|
Buy Now | |
element14
from US$0.18
|
13,725
in stock
|
Buy Now | |
Farnell
from US$0.15
|
13,725
in stock
|
Buy Now | |
Rutronik
from US$0.0472
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
4,825
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,781
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
3,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMAJ20AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 20 V |
Breakdown VoltageVBR Min(V) | 22.2 V |
BreakdownVoltageVBR Max (V) | 24.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 32.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 35.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 27.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 35.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 27.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE, 400W, 20V, UNIDIR, DO-214AC | element14 |
SMD TVS Diode Unip 400W 20V SMA | Schukat Electronic |
DIODE, TVS, 20V, 300W, SMA | RS |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 35.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 27.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Dio Tvs Vwm 20V 400W Unidir Sma |Bourns SMAJ20A | Newark Electronics |
Diode TVS Single Uni-Dir 20V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 35.8V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage | 24.5V |
RoHS Compliant | Yes |
SMAJ Series 22.2 V 400 W Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
TVS-DIODE UNI 0,4KW 24V SMA | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 20V, 12.3A, DO-214AC | Distrelec |
Transient Voltage Suppressors | Littelfuse SMAJ20A | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
400W 20VWM 5% UNI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ20A?
Additional datasheets, footprints and schematics for SMAJ20A are listed on our Part Details page. You can also find images and similar parts to SMAJ20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ20A fall under?
The SMAJ20A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ20A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ20A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ20A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ20A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SMAJ20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ20A often in real-time on the comparison pages.
What if I can't find stock of SMAJ20A?
You can fill out our help required form which you can use to request a quote for SMAJ20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.