Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,475
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
32,240
in stock
|
Buy Now | |
element14
from US$0.09
|
32,240
in stock
|
Buy Now | |
Farnell
from US$0.09
|
32,240
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
9,100
in stock
|
Buy Now | |
Rutronik
from US$0.0473
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
222
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 10 V |
Breakdown VoltageVBR Min(V) | 11.1 V |
BreakdownVoltageVBR Max (V) | 12.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 17 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 18.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 13.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 18.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 13.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, 400W, 10V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 10V, UNIDIR, DO-214AC | element14 |
Diode TVS Single Uni-Dir 10V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 18.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 13.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 10V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 10V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
400W 10VWM 5% UNI DO214AC | TTI Europe |
TVS-DIODE UNI 0,4KW 12V SMA | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 10V, 23.5A, DO-214AC | Distrelec |
TVS Diode SMA Suf MT T/R | RS |
Diode: TVS | Transfer Multisort Elektronik |
SMAJ Series 10 V 400 W SMT Uni-Directional Transient Voltage Suppressor - SMA | Future Electronics |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ10A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 18.8V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ10A?
Additional datasheets, footprints and schematics for SMAJ10A are listed on our Part Details page. You can also find images and similar parts to SMAJ10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ10A fall under?
The SMAJ10A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ10A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ10A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ10A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ10A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for SMAJ10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ10A often in real-time on the comparison pages.
What if I can't find stock of SMAJ10A?
You can fill out our help required form which you can use to request a quote for SMAJ10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.