Status: | Active |
---|---|
Series: | SMA3117 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,637
in stock
|
Buy Now | |
element14
from US$0.21
|
1,637
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,637
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Gain: Gp = 33.5 dB typ @ 2.2 GHz |
Wideband response: fu = 3.0 GHz |
Low current: ICC = 22.7 mA typ |
High output power: Po(1 dB) = 5.7 dBm |
Port impedance: input/output 50 Ω |
Description | SMA3117 |
---|---|
Compliance | Pb-free Halide free |
ICC Min (mA) | 18.5 |
ICC Max (mA) | 28 |
Power Gain Min (dB) | 29.5 |
Power Gain Max (dB) | 32.5 |
Isolation Max (dB) | 35 |
Input Return Loss Min (dB) | 9 |
Output Return Loss Min (dB) | 11 |
Noise Figure Max (dB) | 5 |
PO(1 dB Compression) Min (dBm) | 7.5 |
Upper Freq (3 dB) (GHz) | 3 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
Package Type | SC-88FL / MCPH-6 |
Amplifier, 0.1-3Ghz, 33.5Db, Mcph-6 | Newark Electronics |
AMPLIFIER, 0.1-3GHZ, 33.5DB, MCPH-6 | element14 |
SMA3117-TL-H, SI MMIC FU 3.0GHZ | RS |
RF Amplifier SI MMIC FU=3.0GHZ | Future Electronics |
RF Amp Chip Single GP 3GHz 5.5V 3-Pin MCPH T/R | Avnet America |
SMA3117-TL-H, RF Amplifier Wide Band, 33.5 dB 3 GHz, 6-Pin MCPH | ON Semiconductor SMA3117-TL-H | RS Americas |
Where can I find additional details, specifications and documents for a SMA3117-TL-H?
Additional datasheets, footprints and schematics for SMA3117-TL-H are listed on our Part Details page. You can also find images and similar parts to SMA3117-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA3117-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA3117-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA3117-TL-H fall under?
The SMA3117-TL-H is listed under Discrete & Power Modules > Monolithic Microwave Integrated Circuits (MMIC).
Can I view similar or alternative parts?
You can view similar parts to SMA3117-TL-H when available in the Monolithic Microwave Integrated Circuits (MMIC) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA3117-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the SMA3117-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMA3117-TL-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SMA3117-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA3117-TL-H often in real-time on the comparison pages.
What if I can't find stock of SMA3117-TL-H?
You can fill out our help required form which you can use to request a quote for SMA3117-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.