Status: | Active |
---|---|
Series: | SMA3103 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,690
in stock
|
Buy Now | |
element14
from US$0.15
|
2,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Gain : Gp = 26.5 dB typ @ 1 GHz |
Wideband response : fu = 3.3 GHz |
Low current : ICC = 19 mA typ |
High output power : Po(1 dB) = 5 dBm |
Port impedance : input/output 50 Ω |
Description | SMA3103 |
---|---|
Compliance | Pb-free |
ICC Min (mA) | 14 |
ICC Max (mA) | 25 |
Power Gain Min (dB) | 24 |
Power Gain Max (dB) | 29 30 |
Isolation Max (dB) | 31 |
Input Return Loss Min (dB) | 10 12 |
Output Return Loss Min (dB) | 10 12 |
Noise Figure Max (dB) | 5.3 |
PO(1 dB Compression) Min (dBm) | 4 6 |
Upper Freq (3 dB) (GHz) | 3.3 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
Package Type | SC-88FL / MCPH-6 |
Rf Power Amp, 27Db, 3.3Ghz, Sot-363 | Newark Electronics |
RF POWER AMP, 27DB, 3.3GHZ, SOT-363 | element14 |
RF Amp Chip Single GP 3.3GHz 5.5V 6-Pin MCPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA3103-TL-E?
Additional datasheets, footprints and schematics for SMA3103-TL-E are listed on our Part Details page. You can also find images and similar parts to SMA3103-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA3103-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA3103-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA3103-TL-E fall under?
The SMA3103-TL-E is listed under Discrete & Power Modules > Monolithic Microwave Integrated Circuits (MMIC).
Can I view similar or alternative parts?
You can view similar parts to SMA3103-TL-E when available in the Monolithic Microwave Integrated Circuits (MMIC) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA3103-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the SMA3103-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMA3103-TL-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SMA3103-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA3103-TL-E often in real-time on the comparison pages.
What if I can't find stock of SMA3103-TL-E?
You can fill out our help required form which you can use to request a quote for SMA3103-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.