Status: | Active |
---|---|
Series: | SM4T39CAY |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Future Electronics
from US$0.35
|
260,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
8,084
in stock
|
Buy Now | |
element14
from US$0.42
|
8,084
in stock
|
Buy Now | |
Farnell
from US$0.40
|
8,084
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
185,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power:400 W (10/1000 μs)2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current:0.2 µA at 25 °C1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS6927 Automotive 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
TVS DIODE 33VWM 69.7VC SMA | Future Electronics |
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 33 V, Do-214Ac Rohs Compliant: Yes |Stmicroelectronics SM4T39CAY | Newark Electronics |
DIODE, TVS, 400W, 38.6V, SMA | element14 |
DIODE, TVS, 400W, 38.6V, SMA | Farnell |
Diode TVS Single Bi-Dir 33V 400W 2-Pin SMA T/R | Avnet America |
SM4T39CAY,TVS Transil Auto 400W 39V,Bi | RS |
Where can I find additional details, specifications and documents for a SM4T39CAY?
Additional datasheets, footprints and schematics for SM4T39CAY are listed on our Part Details page. You can also find images and similar parts to SM4T39CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM4T39CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM4T39CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM4T39CAY fall under?
The SM4T39CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM4T39CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM4T39CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM4T39CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM4T39CAY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SM4T39CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM4T39CAY often in real-time on the comparison pages.
What if I can't find stock of SM4T39CAY?
You can fill out our help required form which you can use to request a quote for SM4T39CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.