Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
31,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
31,506
in stock
|
Buy Now | |
element14
from US$0.12
|
31,506
in stock
|
Buy Now | |
Micros
from US$0.05
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
640
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SOT23 Package Allows Either Two Separate UnidirectionalConfigurations or a Single Bidirectional Configuration |
Working Peak Reverse Voltage Range 5.0 V to 12 V |
Peak Power 300 Watt (8 X 20 us) |
Low Leakage |
Flammability Rating UL 94 V0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | SM15T1G |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 100 |
V(BR) Min (V) | 16.7 |
VRWM Max (V) | 15 |
IR Max (µA) | 1 |
PPK Max (W) | 300 |
Package Type | SOT-23-3 |
Tvs Diode, 300W, 15V, Unidir, Sot-23 | Newark Electronics |
TVS DIODE, 300W, 15V, UNIDIR, SOT-23 | element14 |
15V | Micros |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS �15KV 3-Pin SOT-23 T/R | Avnet Silica |
SM15 Series 2 Channel 24 V Uni/Bi-Directional TVS Diode Array - SOT-23 | Future Electronics |
ESD Suppressor TVS ±15KV 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM15T1G?
Additional datasheets, footprints and schematics for SM15T1G are listed on our Part Details page. You can also find images and similar parts to SM15T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T1G fall under?
The SM15T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SM15T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SM15T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for SM15T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T1G often in real-time on the comparison pages.
What if I can't find stock of SM15T1G?
You can fill out our help required form which you can use to request a quote for SM15T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.